Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-112-21-G-D

Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-112-21-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-112-21-G-D
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 84T8819 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
84T8819
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 84T8819
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-112-21-G-D 84T8819
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details