Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec HTSW-112-20-L-S-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 84T8809 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
84T8809
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 84T8809
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T8809
Product Name Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-002TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
ALTH DIN Rail - 2511120 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers