The Header, 2.54mm, Through Hole Vertical, 24 Position (part number 84T8775) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 24 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and lead-free solderable. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating type. This header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T8775 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |