Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec HTSW-112-14-F-S-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 12 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and lead-free solderable, suitable for operating temperatures ranging from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating type. This header is compatible with various connector types, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 12 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and lead-free solderable, suitable for operating temperatures ranging from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating type. This header is compatible with various connector types, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 84T8697 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
84T8697
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 84T8697
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T8697
Product Name Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-163402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Terminal Blocks - 39.1203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details