The Connector Header, 24 Position, 2.54mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole termination type and is available in two rows with a total of 24 contacts. The connector is RoHS compliant and offers a voltage rating of up to 550 VAC when mated with specific connectors. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options including gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. Current ratings per pin vary depending on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for various applications requiring reliable electrical connections.
CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84R9937 |
| Product Name | Connector, Header, 24 Position, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |