Samtec Inc. Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-111-24-G-D

Description
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6498 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6498
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6498
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-111-24-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-111-24-G-D
CONN HEADER VERT 22POS 2.54MM

CONN HEADER VERT 22POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC6498 HTSW-111-24-G-D
Product Name Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - A130854-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details