Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036222-HTSW-110-26-
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 20
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 5103309-5; 5103311-5; 90130-3220; 10-89-7202; 1-746610-5; 70246-2001;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036222-HTSW-110-26-SM-D |
| Product Name | OEM Parts - OEM Parts (F - I) - HTSW-110-26-SM-D |