The Samtec Header, 2.54mm, Through Hole Vertical, 10 Position (part number 84T8420) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with 10 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T8420 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |