Samtec Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HTSW-110-23-G-D

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 3 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 3 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 3 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 3
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574AKPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details