The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 84T8290) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with a total of 20 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals. It is available with gold or tin plating over nickel, ensuring compatibility with various soldering processes. The operating temperature range is -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is compatible with multiple connector types, enhancing its versatility in different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T8290 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |