The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 84T8250) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 20 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and supports a wide operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin can reach up to 6.3 A when mated with compatible connectors. This header is suitable for various applications and is available in multiple configurations, including straight and right-angle versions.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T8250 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |