The Samtec Header, part number 84T8188, is a 2.54 mm pitch, through-hole, right-angle connector with 20 positions. It features a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. The connector is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable. This header is suitable for various applications, including board-to-board connections, and is compatible with multiple mating connector types.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T8188 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |