Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec HTSW-110-10-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 84T8174 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
84T8174
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 84T8174
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T8174
Product Name Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details