Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec HTSW-110-06-G-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 84T8089 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
84T8089
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 84T8089
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-110-06-G-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-110-06-G-D-LL
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T8089 HTSW-110-06-G-D-LL
Product Name Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details