The Header, 2.54mm, Vertical Through Hole, 18 Position (part number 84T7944) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 18 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and lead-free solderable, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin are also specified, with values up to 6.3 A depending on the mating connector type. This product is suitable for various applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T7944 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |