The Header, 2.54mm, Vertical Through Hole, 16 Position (part number 84T7633) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 16 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T7633 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |