Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-108-25-S-S-RA

Description
CONN HEADER R/A 8POS 2.54MM
Datasheet
Description
CONN HEADER R/A 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-108-25-S-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-108-25-S-S-RA
CONN HEADER R/A 8POS 2.54MM

CONN HEADER R/A 8POS 2.54MM

Supplier's Site
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6304 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6304
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6304
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-108-25-S-S-RA 39AC6304
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products