Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec HTSW-108-19-G-S

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 84T7497 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
84T7497
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 84T7497
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-108-19-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-108-19-G-S
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T7497 HTSW-108-19-G-S
Product Name Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details