Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec HTSW-108-11-T-S

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 84T7386 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
84T7386
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 84T7386
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T7386
Product Name Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 1730939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details