Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-108-08-L-Q-RA

Description
CONN HEADER R/A 24POS 2.54MM
Datasheet
Description
CONN HEADER R/A 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-108-08-L-Q-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-108-08-L-Q-RA
CONN HEADER R/A 24POS 2.54MM

CONN HEADER R/A 24POS 2.54MM

Supplier's Site
Connector, Header, 16Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 84T7335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Rows, 2.54Mm; Connector Systems Samtec
84T7335
Connector, Header, 16Pos, 2Rows, 2.54Mm; Connector Systems Samtec 84T7335
CONNECTOR, HEADER, 16POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-108-08-L-Q-RA 84T7335
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 16Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products