Samtec Inc. Header, 24 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-108-07-S-T

Description
HEADER, 24 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 24 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC6211, features 24 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The product is RoHS compliant and offers a voltage rating of up to 550 VAC when mated with specific connectors. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring high mating cycles and extended life.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC6211, features 24 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The product is RoHS compliant and offers a voltage rating of up to 550 VAC when mated with specific connectors. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring high mating cycles and extended life.

Suppliers

Company
Product
Description
Supplier Links
Header, 24 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6211
Header, 24 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6211
HEADER, 24 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC6211
Product Name Header, 24 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details