Samtec Inc. PCB Headers HTSW-108-07-G-S

Description
Samtec HTSW-108-07-G-S Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-108-07-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802227P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802227P
PCB Headers 1802227P
Samtec HTSW-108-07-G-S Pin Header

Samtec HTSW-108-07-G-S Pin Header

Supplier's Site
PCB Headers - 1802227 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802227
PCB Headers 1802227
Samtec HTSW-108-07-G-S Pin Header

Samtec HTSW-108-07-G-S Pin Header

Supplier's Site
PCB Headers - 1801023 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801023
PCB Headers 1801023
Samtec HTSW-108-07-G-S Pin Header

Samtec HTSW-108-07-G-S Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-HTSW-108-07-G-S
Electronic Connector 314-HTSW-108-07-G-S
CONN HEADER VERT 8POS 2.54MM Product overview: HTSW-108-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-108-07-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 8POS 2.54MM Product overview: HTSW-108-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-108-07-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - HTSW-108-07-G-S - 804468-HTSW-108-07-G-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTSW-108-07-G-S
804468-HTSW-108-07-G-S
Rectangular Connectors - HTSW-108-07-G-S 804468-HTSW-108-07-G-S
Manufacturer: Samtec Inc. Win Source Part Number: 804468-HTSW-108-07-G -S Packaging: Bulk Number of Positions: 8 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Natural Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: Samtec Inc.
Win Source Part Number: 804468-HTSW-108-07-G-S
Packaging: Bulk
Number of Positions: 8
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00μin (0.076μm)
Insulation Color: Natural
Shrouding: Unshrouded
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 60R3875 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
60R3875
Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 60R3875
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802227P 1802227 314-HTSW-108-07-G-S 804468-HTSW-108-07-G-S 60R3875
Product Name PCB Headers PCB Headers Electronic Connector Rectangular Connectors - HTSW-108-07-G-S Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Solder Through Hole
Unlock Full Specs
to access all available technical data