Samtec Inc. Header, 2.54Mm, Vertical Tht, 16Pos; Connector Systems Samtec HTSW-108-05-G-D

Description
HEADER, 2.54MM, VERTICAL THT, 16POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THT, 16POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Tht, 16Pos; Connector Systems Samtec - 84T7267 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Tht, 16Pos; Connector Systems Samtec
84T7267
Header, 2.54Mm, Vertical Tht, 16Pos; Connector Systems Samtec 84T7267
HEADER, 2.54MM, VERTICAL THT, 16POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 2.54MM, VERTICAL THT, 16POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T7267
Product Name Header, 2.54Mm, Vertical Tht, 16Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details