The Header, 2.54mm, Vertical Through Hole, 7 Position (part number 84T7078) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features seven contacts and utilizes through-hole termination for secure mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This header operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable connections in compact spaces, particularly where high current and voltage ratings are necessary.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T7078 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |