Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec HTSW-107-16-F-S

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec - 84T7022 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec
84T7022
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec 84T7022
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T7022
Product Name Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers