Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec HTSW-107-14-G-D

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec - 46P5508 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec
46P5508
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec 46P5508
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-107-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-107-14-G-D
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows - 680-HTSW-107-14-G-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
680-HTSW-107-14-G-D
SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows 680-HTSW-107-14-G-D
SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46P5508 HTSW-107-14-G-D 680-HTSW-107-14-G-D
Product Name Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins SAMTEC HTSW-107-14-G-D Board-To-Board Connector, Vertical, HTSW Series, 14 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole Solder Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Industrial Circular Connectors - 190414 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details