The Header, 2.54mm, Vertical Through Hole, 7 Position (part number 84T6969) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with seven contacts and utilizes through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. It is RoHS compliant and lead-free solderable for the HTSW version. The product is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T6969 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |