The Header, 2.54mm, Vertical Through Hole, 14 Position (part number 84T6956) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has 14 contacts arranged in 2 rows, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and supports a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T6956 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |