Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-107-10-L-D

Description
CONN HEADER VERT 14POS 2.54MM
Datasheet
Description
CONN HEADER VERT 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-107-10-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-107-10-L-D
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec - 84T6953 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec
84T6953
Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec 84T6953
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-107-10-L-D 84T6953
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
5 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
DIN 41612 - Z6550-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers