The Samtec Header, 2.54mm, Vertical Through Hole, 14 Position (part number 84T6947) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 14 contacts, with a through-hole termination type. The header is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T6947 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |