Samtec Inc. .025" Sq. Terminal Strips Rohs Compliant Samtec HTSW-107-06-S-D

Description
.025" SQ. TERMINAL STRIPS ROHS COMPLIANT: YES
Datasheet
Description
.025" SQ. TERMINAL STRIPS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.025
Chicago, IL, United States
.025" Sq. Terminal Strips Rohs Compliant Samtec
84AC1755
.025" Sq. Terminal Strips Rohs Compliant Samtec 84AC1755
.025" SQ. TERMINAL STRIPS ROHS COMPLIANT: YES

.025" SQ. TERMINAL STRIPS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6087 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6087
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6087
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC1755 39AC6087
Product Name .025" Sq. Terminal Strips Rohs Compliant Samtec Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data