Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-107-05-G-S

Description
CONN HEADER VERT 7POS 2.54MM
Datasheet
Description
CONN HEADER VERT 7POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-107-05-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-107-05-G-S
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec - 84T6862 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec
84T6862
Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec 84T6862
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-107-05-G-S 84T6862
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details