Samtec Inc. Terminals HTSW-106-23-S-D

Description
High Temperature PCB Header Strips, 0.10
Request a Quote
Description
High Temperature PCB Header Strips, 0.10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - HTSW-106-23-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature PCB Header Strips, 0.10

High Temperature PCB Header Strips, 0.10

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1017371-HTSW-106-23-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1017371-HTSW-106-23-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1017371-HTSW-106-23-S-D
Win Source Part Number: 1017371-HTSW-106-23- S-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-106

Win Source Part Number: 1017371-HTSW-106-23-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: HTSW
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Overall Contact Length: 0.445" (11.30mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTSW-106

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number HTSW-106-23-S-D 1017371-HTSW-106-23-S-D
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 5Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9763 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - G125-96426F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details