Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-13-G-S

Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-106-13-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-13-G-S
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec - 84T6575 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
84T6575
Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec 84T6575
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-106-13-G-S 84T6575
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details