Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-07-SM-D

Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-106-07-SM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-07-SM-D
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6009 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6009
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6009
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-106-07-SM-D 39AC6009
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers