The Samtec Header, 2.54mm, Vertical Through Hole, 6 Position (part number 84T6456) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with six contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. This connector is RoHS compliant and supports a wide operating temperature range from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. This product is suitable for various applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T6456 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |