Samtec Inc. Connector, Header, 12Pos, 2Rows, 2.54Mm; Connector Systems Samtec HTSW-106-05-T-Q

Description
CONNECTOR, HEADER, 12POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 84T6454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Rows, 2.54Mm; Connector Systems Samtec
84T6454
Connector, Header, 12Pos, 2Rows, 2.54Mm; Connector Systems Samtec 84T6454
CONNECTOR, HEADER, 12POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T6454
Product Name Connector, Header, 12Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details