Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-05-L-D

Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-106-05-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-106-05-L-D
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec - 84T6448 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec
84T6448
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec 84T6448
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-106-05-L-D 84T6448
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female SIL 12 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details