Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-30-S-D

Description
CONN HEADER VERT 10POS 2.54MM
Datasheet
Description
CONN HEADER VERT 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-105-30-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-30-S-D
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5987 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5987
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5987
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-105-30-S-D 39AC5987
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data