Samtec Inc. Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec HTSW-105-26-S-D

Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC1753
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC1753
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 63R6054 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
63R6054
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 63R6054
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC1753 63R6054
Product Name Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products