Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-23-L-D-LL-010

Description
CONN HEADER VERT 10POS 2.54MM
Description
CONN HEADER VERT 10POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 39AC5965) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole termination type and is part of the HTSW series, which is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a variety of environments. This product is ideal for applications requiring reliable connections with high mating cycles.

Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 39AC5965) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole termination type and is part of the HTSW series, which is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a variety of environments. This product is ideal for applications requiring reliable connections with high mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-105-23-L-D-LL-010
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-23-L-D-LL-010
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5965
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5965
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-105-23-L-D-LL-010 39AC5965
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10075024-F01-16PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers