Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-07-TM-T

Description
CONN HEADER VERT 15POS 2.54MM
Datasheet
Description
CONN HEADER VERT 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-105-07-TM-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-105-07-TM-T
CONN HEADER VERT 15POS 2.54MM

CONN HEADER VERT 15POS 2.54MM

Supplier's Site
Header, 15 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5911
Header, 15 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5911
HEADER, 15 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 15 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-105-07-TM-T 39AC5911
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 15 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6E2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details