Samtec Inc. Electronic Connector HTSW-105-07-G-S

Description
CONN HEADER VERT 5POS 2.54MM Product overview: HTSW-105-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-105-07-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 5POS 2.54MM Product overview: HTSW-105-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-105-07-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-HTSW-105-07-G-S
Electronic Connector 314-HTSW-105-07-G-S
CONN HEADER VERT 5POS 2.54MM Product overview: HTSW-105-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-105-07-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 5POS 2.54MM Product overview: HTSW-105-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-105-07-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1802294 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802294
PCB Headers 1802294
Samtec HTSW-105-07-G-S Pin Header

Samtec HTSW-105-07-G-S Pin Header

Supplier's Site
PCB Headers - 1801132 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801132
PCB Headers 1801132
Samtec HTSW-105-07-G-S Pin Header

Samtec HTSW-105-07-G-S Pin Header

Supplier's Site
PCB Headers - 1802294P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802294P
PCB Headers 1802294P
Samtec HTSW-105-07-G-S Pin Header

Samtec HTSW-105-07-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 5 Position; Connector Systems Samtec - 60R3871 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 5 Position; Connector Systems Samtec
60R3871
Header, 2.54Mm, Vertical Though Hole, 5 Position; Connector Systems Samtec 60R3871
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-HTSW-105-07-G-S 1802294 1802294P 60R3871
Product Name Electronic Connector PCB Headers PCB Headers Header, 2.54Mm, Vertical Though Hole, 5 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data