The Header, 2.54mm, Vertical Through Hole, 8 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This product is ideal for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5887 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |