The Samtec Header, 2.54mm, Vertical Through Hole, 4 Position (part number 84T5869) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with four contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector is RoHS compliant and lead-free solderable, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin also vary based on the mating connector, with values up to 6.3 A. This product is suitable for various applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5869 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |