The Samtec Header, part number 84T5746, is a vertical through-hole connector with a pitch spacing of 2.54 mm and features 8 positions across 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with gold or tin plating over nickel. It supports an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T5746 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |