Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec HTSW-104-10-G-S-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 84T5691 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
84T5691
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 84T5691
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5691
Product Name Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 106014-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details