Samtec Inc. Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-104-08-TM-S-RA

Description
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5825, features 4 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The product is part of the HTSW series and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with options for gold or tin plating. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has an operating temperature range of -55 °C to +125 °C with gold plating. The current rating varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. This product is suitable for applications requiring reliable electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC5825, features 4 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The product is part of the HTSW series and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with options for gold or tin plating. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has an operating temperature range of -55 °C to +125 °C with gold plating. The current rating varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. This product is suitable for applications requiring reliable electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5825 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5825
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5825
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC5825
Product Name Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details