Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-104-08-LM-D-RA

Description
CONN HEADER R/A 8POS 2.54MM
Datasheet
Description
CONN HEADER R/A 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-104-08-LM-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-104-08-LM-D-RA
CONN HEADER R/A 8POS 2.54MM

CONN HEADER R/A 8POS 2.54MM

Supplier's Site
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC5815
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC5815
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-104-08-LM-D-RA 39AC5815
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN6E3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RF Connector Launchers - 1052628-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers