The Header, 2.54mm, Vertical Through Hole, 8 Position (part number 84T5652) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where board-to-board connectivity is essential.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 8POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T5652 | HTSW-104-08-L-D |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |